Female housing with contact holder, cable clamps with screws, and gray voltage coding key for EBC 80 series, designed for power applications up to 160A with 10-35 mm² wire range, compliant with EN1175:2020 and VDE 0623-589, featuring PBT/PC housing, silver-plated copper contacts with 6-micron plating, IP23 protection, and operating temperature from -20 to 105°C.
Female Housing with contact holder, cable clamps with screws – (gray key) -Individual pack
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | E80500-0009 | E80500-0009 |
| Product Name | EBC 80 Female Housing Kit | Contacts |
| Gender | Female / Jack |