Anderson Power Products Powerpole ® 75 55A Vertical Mini Powerclaw PCB Contacts Tin Plated PC5933T

Description
Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection, Tin Plated. (See PP75 accessories) Also found in: /Powerpole® 75/SB 50
Request a Quote
Description
Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection, Tin Plated. (See PP75 accessories) Also found in: /Powerpole® 75/SB 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical Mini Powerclaw PCB contacts are designed for use without an SB® 50 housing on the PCB side, requiring a guide housing for polarized connection. Tin-plated variant PC5933T-BK is rated for 55 A with wire sizes up to 6 AWG, and is specified for use in SB® 50 systems with listed dimensions and minimum order quantities of 1,500 units.

Datasheet Summary
Powered by GS/AI

Vertical Mini Powerclaw PCB contacts are designed for use without an SB® 50 housing on the PCB side, requiring a guide housing for polarized connection. Tin-plated variant PC5933T-BK is rated for 55 A with wire sizes up to 6 AWG, and is specified for use in SB® 50 systems with listed dimensions and minimum order quantities of 1,500 units.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75 55A Vertical Mini Powerclaw PCB Contacts Tin Plated - PC5933T - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 55A Vertical Mini Powerclaw PCB Contacts Tin Plated
PC5933T
Powerpole ® 75 55A Vertical Mini Powerclaw PCB Contacts Tin Plated PC5933T
Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection, Tin Plated. (See PP75 accessories) Also found in: /Powerpole® 75/SB 50

Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection, Tin Plated. (See PP75 accessories) Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
PC5933T
Power Connectors PC5933T
POW.CLAW MINI.VERT.TIN

POW.CLAW MINI.VERT.TIN

Buy Now
Contact, Through Hole; Product Range Anderson Power Products - 26H1528 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Through Hole; Product Range Anderson Power Products
26H1528
Contact, Through Hole; Product Range Anderson Power Products 26H1528
CONTACT, THROUGH HOLE; Product Range:Powerclaw Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:55 Amp PCB Powerclaw Connectors RoHS Compliant: Yes

CONTACT, THROUGH HOLE; Product Range:Powerclaw Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:55 Amp PCB Powerclaw Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Power Claw; 55 A; 600 V - 70161998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Claw; 55 A; 600 V
70161998
Power Claw; 55 A; 600 V 70161998
Power Claw, 55 A Current Rating Quick disconnect Snap-on interface Vertical mini-powerclaw UL Rated Anti-static packaging Vacuum packaging Vertical powerclaw contacts offer the same high current capacity as our original powerclaws, down. Compact and robust, they’re rated at 55 A for single pole and 50 amps for multipole connections.

Power Claw, 55 A Current Rating

  • Quick disconnect
  • Snap-on interface
  • Vertical mini-powerclaw UL Rated
  • Anti-static packaging
  • Vacuum packaging
    Vertical powerclaw contacts offer the same high current capacity as our original powerclaws, down. Compact and robust, they’re rated at 55 A for single pole and 50 amps for multipole connections.
Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PC5933T PC5933T 26H1528 70161998
Product Name Powerpole ® 75 55A Vertical Mini Powerclaw PCB Contacts Tin Plated Power Connectors Contact, Through Hole; Product Range Anderson Power Products Power Claw; 55 A; 600 V
Mounting Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers