PC12LSN is a crimp termination pin contact for the Anderson Power Products Power Drawer® 35 series, designed for AWG 12 wire (2.5 mm²) with postmate termination. It features a copper alloy contact body with gold over nickel plating, rated for 35 amperes and 600 volts AC/DC, with a working temperature range of -40°C to 125°C. The contact is compatible with the series' PBT insulator rated UL94 V-0 and supports 250 mating cycles. Insertion force is 1.80 lbf (8.04 N) per contact, with extraction force of 1.02 lbf (4.51 N). The pin length is designed for postmate assembly and supports blind mating with integral guide pins. The housing accepts this contact in pin configurations with 21 contacts.
Crimp Termination, Postmate Length AWG 12 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#12 PIN,CRIMP,POSTMATE
POWER DRAWER CONT.#12 PIN,CRIMP,POSTMATE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC12LSN | PC12LSN | 28K3657 |
| Product Name | Power Drawer ® 35 Pin Contact Crimp Termination, Postmate Length AWG 12 2.5mm² | Contacts | Power Drawer Cont.#12 Pin,crimp,postmate Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact Crimp Termination |