Anderson Power Products SB ® 50 Chemical Resistant Housings, Black P992G2

Description
SB50 CHEMICAL RESISTANT BLACK HOUSING
Request a Quote Datasheet
Description
SB50 CHEMICAL RESISTANT BLACK HOUSING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB ® 50 Chemical Resistant Housings, Black - P992G2 - Anderson Power Products
Sterling, MA, United States
SB ® 50 Chemical Resistant Housings, Black
P992G2
SB ® 50 Chemical Resistant Housings, Black P992G2
SB50 CHEMICAL RESISTANT BLACK HOUSING

SB50 CHEMICAL RESISTANT BLACK HOUSING

Supplier's Site Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Housings - 1216934-P992G2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Housings
1216934-P992G2
Connectors, Interconnects - Blade Type Power Connectors - Housings 1216934-P992G2
Win Source Part Number: 1216934-P992G2 Category: Connectors, Interconnects>Blade Type Power Connectors - Housings Series: SB® 50 Number of Positions: 2 Color: Black Connector Type: Non-Gendered Contact Type: Non-Gendered Number of Rows: 1 Fastening Type: Spring Retention Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Voltage Rating: 600 V Material - Insulation: Polybutylene Terephthalate (PBT), Polycarbonate (PC) Standard Package: 1 Stacking Direction: Side to Side Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 A REACH Status: REACH Unaffected Mfr: Anderson Power Products, Inc. Other Names: 2243-P992G2

Win Source Part Number: 1216934-P992G2
Category: Connectors, Interconnects>Blade Type Power Connectors - Housings
Series: SB® 50
Number of Positions: 2
Color: Black
Connector Type: Non-Gendered
Contact Type: Non-Gendered
Number of Rows: 1
Fastening Type: Spring Retention
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Voltage Rating: 600 V
Material - Insulation: Polybutylene Terephthalate (PBT), Polycarbonate (PC)
Standard Package: 1
Stacking Direction: Side to Side
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 A
REACH Status: REACH Unaffected
Mfr: Anderson Power Products, Inc.
Other Names: 2243-P992G2

Buy Now
Sb50A Hsg/spg Blk-Pbt Rohs Compliant Anderson Power Products - 76Y7761 - Newark, An Avnet Company
Chicago, IL, United States
Sb50A Hsg/spg Blk-Pbt Rohs Compliant Anderson Power Products
76Y7761
Sb50A Hsg/spg Blk-Pbt Rohs Compliant Anderson Power Products 76Y7761
SB50A HSG/SPG BLK-PBT ROHS COMPLIANT: YES

SB50A HSG/SPG BLK-PBT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P992G2 1216934-P992G2 76Y7761
Product Name SB ® 50 Chemical Resistant Housings, Black Connectors, Interconnects - Blade Type Power Connectors - Housings Sb50A Hsg/spg Blk-Pbt Rohs Compliant Anderson Power Products
Mounting Inline, Through Hole Solder Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers