The PM16S12S32 is a female PowerMod® crimp contact designed for use with auxiliary circuits in SPEC Pak® High Power connectors, accommodating wire sizes from 24 to 20 AWG (0.25 to 0.75 mm²). It features a standard length of 7.7 mm and is rated for 600 V AC/DC with a contact resistance of 3.00 milliohms. The contact is made of copper alloy with gold plating over nickel and is compatible with H02, H03, and H06 housing arrangements supporting up to eight auxiliary contacts. It operates within a temperature range of -20°C to 105°C and meets UL94 V-0 flammability requirements.
PowerMod® Female crimp,12 awg,
PowerMod Female Crimp Contacts (12 Awg)
CONTACT, SOCKET, 12AWG, CRIMP; Product Range:SBS75x Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:SBS75x Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
PowerMod Socket AWG 12 Au.75 RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16S12S32 | PM16S12S32 | 70162051 | 79M4676 | 87P0690 |
| Product Name | PowerMod ® Crimp Contact- Female | Contacts | PowerMod Female Crimp Contacts (12 Awg) | Contact, Socket, 12Awg, Crimp; Product Range Anderson Power Products | Powermod Socket Awg 12 Au.75 Rohs Compliant Anderson Power Products |
| Gender | Female / Jack |