Anderson Power Products Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| 3 Position Mini PL 1 Hole Cable Gland 3.0mm – 4.5mm (Ps01) | |
| 3 Position Mini PL 1 Hole Cable Gland 4.5mm – 6.5mm (Ps02) | |
| 3 Position Mini PL 1 Hole Cable Gland 6.5mm – 8.5mm (Ps03) | |
| 3 Position Mini PL 3 Hole Cable Gland 0.75mm – 1.5mm (Pm31) | |
| 3 Position Mini PL 3 Hole Cable Gland 1.6mm – 2.6mm (Pm32) | |
| 3 Position Mini PL Gland, 1 Hole, Wire Range 8.5 To 10.0mm (0.33″-0.39″) | |
| 5 Position Mini PL SPEC Pak® 4 Hole Cable Gland (PM43) | |
| 5 Position Mini PL SPEC Pak® 4 Hole Cable Gland (PS02) | |
| 5 Position Mini PL SPEC Pak® 4 Hole Cable Gland (PS03) | |
| 5 Position Mini PL SPEC Pak® 4 Hole Cable Gland (PS04) | |
| 5 Position Mini PL SPEC Pak® 5 Hole Cable Gland (PM51) | |
| 5 Position Mini PL SPEC Pak® 5 Hole Cable Gland (PM52) | |
| Mid Power SPEC Pak® 1 Hole Straight Cable Gland (Ps01) | |
| Mid Power SPEC Pak® 2 Hole Straight Cable Gland (Pm21) | |
| Mid Power SPEC Pak® 2 Hole Straight Cable Gland (Pm22) | |
| Mid Power SPEC Pak® 2 Hole Straight Cable Gland (Pm23) | |
| Mid Power SPEC Pak® 3 Hole Straight Cable Gland (Pm33) | |
| Mid Power SPEC Pak® 4 Hole Straight Cable Gland (Pm41) | |
| Mid Power SPEC Pak® 4 Hole Straight Cable Gland (Pm42) | |
| Mid Power SPEC Pak® 4 Hole Straight Cable Gland (Pm43) |