The SB® 350 chemical resistant housing in gray (P906-BK) is a genderless connector housing designed for use with wire or busbar contacts up to 350 mcm (185 mm²), supporting rated currents up to 500 amps. It is molded from a chemical-resistant PBT/PC blend, enabling operation down to -40°C with enhanced UV and chemical resistance. The housing mates with itself and uses color-coded mechanical keying. It complies with UL94 V-0 flammability rating and operates within a temperature range of -40°C to 105°C. Contact termination is by crimp or solder for wire contacts and wrench/ssocket for busbar contacts.
Same features as the Standard SB®350 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C
SB350 HSG/SP. GRA. PBT ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | P906-BK | 15R9826 |
| Product Name | SB ® 350 Chemical Resistant Housing – Gray | Sb350 Hsg/sp. Gra. Pbt Rohs Compliant Anderson Power Products |
| Current Rating | 500.0 amps |