The PC5930S is a silver-plated, right-angle Powerclaw PCB contact designed for use inside a PP75 housing, providing a color-coded connection to a printed circuit board. It is rated for use with wire sizes up to 6 AWG (13.3 mm²) and supports up to 55 amperes per pole. The contact is compatible with PP75 housings and features a secure, polarized mating interface. Dimensions include a loose piece length of 0.87 inches (22.2 mm) and a housing height of 1.89 inches (48.0 mm).
Standard Powerclaw contacts are for use inside a PP75 housing and provide a color coded right angle connection to the PCB, Silver Plated
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | pc5930s |
| Product Name | Powerpole ® 75 55A Right Angle Standard Powerclaw PCB Contacts Silver Plated |
| Geometry | Right Angle |