PowerMod® male crimp contact for 14 to 16 AWG (1.00 to 1.5 mm²) wire, with a pre-mate length of 9.3 mm, designed for use in SPEC Pak® High Power connectors. Compatible with auxiliary contact arrangements up to 8 positions and rated for 2.50 A with gold-plated nickel contact plating. Operates within a temperature range of -20 to 105 °C and meets UL94 V-0 flammability rating.
PowerMod®Male crimp, 16-14 awg, Pre-mate 9.3mm
PowerMod Pin AWG 16-14 Au.25 Pre-Mate 9.
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PM16P1416A30 | PM16P1416A30 |
| Product Name | PowerMod ® Crimp Contact- Male, 14-16 awg, A | Contacts |
| Gender | Male / Plug |