The PSBS50BLU-BK is a blue chemical-resistant SBS™ 50 housing designed for wire-to-wire and wire-to-board configurations, rated for up to 110 amps. It features a finger-proof, genderless design that mates with itself and includes mechanical keying to prevent cross-mating. Constructed from a chemical-resistant PBT/PC blend, it is suitable for operation down to -40°C. The housing has two power contact positions and complies with IEC 60950 for touch-safe operation.
Blue SBS®50 Chemical Resistant Housing – Up to 110 amps
Position Blade Type Power Housing Connector
SBS50 HSG/SP BLUE PBT 600V 110A ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PSBS50BLU-BK | 2243-PSBS50BLU-BK-ND | 71R6768 |
| Product Name | Blue SBS ® 50 Chemical Resistant Housing – Up to 110 amps | Blade Type Power Connector Housings | Sbs50 Hsg/sp Blue Pbt 600V 110A Rohs Compliant Anderson Power Products |
| Current Rating | 50.0 to 120.0 amps |