Anderson Power Products Power Drawer ® 75 Pin Contact Crimp Termination, Premate Length AWG 12 2.5mm² PC12FSN

Description
Crimp Termination, Premate Length AWG 12 2.5mm²
Request a Quote Datasheet
Description
Crimp Termination, Premate Length AWG 12 2.5mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drawer ® 75 Pin Contact Crimp Termination, Premate Length AWG 12 2.5mm² - PC12FSN - Anderson Power Products
Sterling, MA, United States
Power Drawer ® 75 Pin Contact Crimp Termination, Premate Length AWG 12 2.5mm²
PC12FSN
Power Drawer ® 75 Pin Contact Crimp Termination, Premate Length AWG 12 2.5mm² PC12FSN
Crimp Termination, Premate Length AWG 12 2.5mm²

Crimp Termination, Premate Length AWG 12 2.5mm²

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
PC12FSN
Contacts PC12FSN
POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE

POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE

Buy Now
Backplane Connector Contacts - 2243-PC12FSN-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2243-PC12FSN-ND
Backplane Connector Contacts 2243-PC12FSN-ND
Contact

Contact

Buy Now Datasheet
Power Drawer Cont.#12 Pin,crimp,premate Rohs Compliant Anderson Power Products - 70J9784 - Newark, An Avnet Company
Chicago, IL, United States
Power Drawer Cont.#12 Pin,crimp,premate Rohs Compliant Anderson Power Products
70J9784
Power Drawer Cont.#12 Pin,crimp,premate Rohs Compliant Anderson Power Products 70J9784
POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE ROHS COMPLIANT: YES

POWER DRAWER CONT.#12 PIN,CRIMP,PREMATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PC12FSN PC12FSN 2243-PC12FSN-ND 70J9784
Product Name Power Drawer ® 75 Pin Contact Crimp Termination, Premate Length AWG 12 2.5mm² Contacts Backplane Connector Contacts Power Drawer Cont.#12 Pin,crimp,premate Rohs Compliant Anderson Power Products
Termination 75 Pin Contact Crimp Termination
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers