Anderson Power Products Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2×4 Blindmate Plug Shell Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45 | |
| 2×4 Blindmate Plug Shell, Hardware & Pins Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45 | |
| 2×4 Blindmate Receptacle Shell Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45 | |
| 2×4 Blindmate Receptacle Shell, Hardware & Pins Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45 | |
| 4.0MM AUXILIARY PINS | |
| 4.0MM AUXILIARY SOCKET | |
| 4.0MM AUXILIRY PIN | |
| Assemblies feature housings that are ultrasonically welded to create a one piece connector unit using an APP special process. After welding, retaining pins areno longer required to secure the stacked... | |
| DIN LATCH HANDLE, 1/4-20X1-3/4 HEX HD MACH.SCREWS, 1/4-20 STEEL HEX NUTS, AND 1/4″ LOCKWASHERS | |
| DIN LATCH HANDLE, DIN LATCH LEVER, DIN LATCH COVER, DIN LATCH SPRING AND HDW.BAG FOR EBC320 BATT.BRKT | |
| DIN LATCH PLATE AND HDW.BAG FOR 700A LATCH PL. | |
| EBC 160 Twin Air Tube – Female | |
| EBC 160 Twin Air Tube – Male | |
| EBC 320 Twin Air Tube – Female | |
| EBC 320 Twin Air Tube – Male | |
| Female Housing with contact holder, lower pilot aux holder, cable clamps with screws – (gray key) -Individual pack | |
| Female Housing with contact holder, lower pilot aux holder, cable clamps with screws -(gray key) -Individual pack | |
| Male Housing with contact holder and cable clamp with screws (gray key) – Individual pack | |
| SB®175 Standard Housings Red- Up to 280 Amps | |
| SB®50 Standard Housings Gray – Up to 120 amps | |
| SBS® Mini Housing – Black | |
| SBS® Mini Housing – Blue | |
| SBS® Mini Housing – Gray | |
| SBS® Mini Housing – Red | |
| SBS®X-75A GROUND HOUSING, GREEN | |
| The smallest SB® housings work with wire contacts up to 6 AWG [10 mm²] as well as PCB, and busbar contacts. Genderless design mates with itself. Mechanical keys are color... | |
| Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 120BBS includes lock... | |
| Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 350BBS includes lock... |
| << Prev | Next >> |