Anderson Power Products Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
45A Premate Ground PCB Contacts PCB, Bottom Row Low
Blue Coding Pin (Female) – Type II Dry
Blue Coding Pin (Male) – Type II Dry
Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak...
Green Coding Pin – Dry
Green housings are keyed to prevent accidental mating with standard or finger proof Powerpole® housings for use in solar applications.
Green housings are keyed to prevent accidental mating with standard or finger proof Powerpole® housings
Grey Coding Pin – Wet
Mate to plug shells with or without latches, or mate to another panel mount receptacle to create a bulkhead to bulkhead connection. For use with Powerpole® wire or PCB connectors.
Mating Plug w/o latch for T-connector
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only...
Mounting Wing for Standard or CR Housings – Blue, Oval Hole
Mounting Wing for Standard or CR Housings – Blue, Round Hole
New 2X3 Powerpole® Pak offers an improved ergonomic shell for easier latch operation as well as a plastic, non-conductive strain relief. The new strain relief can accommodate up to a...
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 14-10 K* | mm 2.1 –
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 16-12 | mm 1.5 – 1.33...
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size. Barrel Open | AWG 20-16 | mm .25 – 1.3...
Offer cost effective performance up to 1,500 mating cycles. See specifications and temperature charts for amperage ratings by wire size.
Open Barrel contact AWG 14 to 10 K stranded wire or smaller (2.1 to 5.3 mm²) high mating force.
Open Barrel contact AWG 20 to 16 (.52 to 1.3 mm²) high mating force.
Open Barrel contact AWG 20 to 16 (.52 to 1.3 mm²) low mating force.
Panel Mount Bracket for SBS®50
Panel Mount Receptacle Flush Mount .8mm thickness
Panel Mount Receptacle Flush Mount 1.2mm thickness
Panel Mount Receptacle Flush Mount 1.6mm thickness
Panel Mount Receptacle Flush Mount 1mm thickness
Panel Mount Receptacle Short Depth .8mm thickness
Panel Mount Receptacle Short Depth 1.6mm thickness
Panel Mount Receptacle Short Depth 1mm thickness
Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume...
Powerpole® 75 Pre-Mate Ground Contact for 10-12 awg wire
Powerpole® 75 Pre-Mate Ground Contact for 6 awg wire
Powerpole® 75 Pre-Mate Ground Contact for 8 awg wire
Powerpole® Pak Black Plug Housing with Latch 2-4 Position Can mate inline with other plug shells without latches, or mate to a panel mount receptacle. For use with Powerpole® wire...
Red Coding Pin (Female) – Type II Wet
Red Coding Pin (Male) – Type II Wet
Saf-D-Grid® 400 10 AWG Receptacle Contact Also found in: /Saf-D-Grid 300/Saf-D-Grid 400
Saf-D-Grid® 400 10-12 AWG Ultra-Short Receptacle Contact Also found in: /Saf-D-Grid 300/Saf-D-Grid 400
Saf-D-Grid® 400 12-18 AWG Receptacle Contact Also found in: /Saf-D-Grid 300/Saf-D-Grid 400
Saf-D-Grid® 400 14-18 AWG Ultra-Short Receptacle Contact Also found in: /Saf-D-Grid 300/Saf-D-Grid 400
Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing 0.8mm
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.0mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.0mm Kit
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.0mm
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.2mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.2mm
Saf-D-Grid® 400 Flush Mount Receptacle Housing 1.6mm
Saf-D-Grid® 400 Flush Mount Receptacle Housing 2.0mm
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 0.8mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 0.8mm Kit
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.0mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.2mm (Grey)
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.2mm Kit
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 1.6mm Kit
Saf-D-Grid® 400 Flush Mount Receptacle Housing Kit 2.0mm Kit
Saf-D-Grid® 400 Short Depth Receptacle Housing 0.8mm
Saf-D-Grid® 400 Short Depth Receptacle Housing 1.0mm
Saf-D-Grid® 400 Short Depth Receptacle Housing 1.6mm
Saf-D-Grid® 400 Short Depth Receptacle Housing Kit 0.8mm Kit
Saf-D-Grid® 400 Short Depth Receptacle Housing Kit 1.0mm Kit
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 0.8mm without Contacts
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 0.8mm
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 1.0mm
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 1.2mm without Contacts
Saf-D-Grid® 400 Ultra-Short Depth Receptacle Housing 1.2mm
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated.
Secure dovetailed Powerpole® 15-45 series housings by passing fasteners through the wingsin either a horizontal or vertical orientation. Useful for sheet metal panels, printed circuit boards,and many other mounting surfaces.
Splash boots protect a 2×2 block of any combination of Powerpole® 15-45 series housings and feature snip off sealed ends for flexibility in wire O.D. Designed for through panel or...
Use 2 busbar contacts per housing to provide a quick disconnect input or output busbar connection. Busbar contacts are for mating with wire contacts only. Part number 180BBS includes lock...
Yellow Coding Pin – Universal

<< Prev Next >>