The SB® 350 chemical resistant red housing is molded in a PBT/PC blend for enhanced UV and chemical resistance, with an operating temperature range down to -40°C. It accommodates wire contacts up to 350 mcm (185 mm²) and is rated for up to 500 amps under UL 1977, with a voltage rating of 600 V AC/DC and a dielectric withstanding voltage of 2,200 V AC. The housing has a flammability rating of UL94 V-0 and is mechanically keyed for color-coded mating. It mates with itself in a genderless design and has a minimum mated contact resistance of 0.050 milliohms for 300 mcm wire. Contact mating cycles are rated at 10,000 with silver-plated contacts.
Same features as the Standard SB®350 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C
Position Blade Type Power Housing Connector
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | P913 | 2243-P913-ND |
| Product Name | SB ® 350 Chemical Resistant Housing – Red | Blade Type Power Connector Housings |
| Current Rating | 500.0 amps |