The EBC 80 Twin Air Tube - Male is a component of the Anderson™ Euro Battery Connector family, designed for industrial applications requiring reliable electrical connections in harsh environments. It features an IP23 degree of protection, supports air tube pressure up to 0.8 bar (11.6 PSI), and is compatible with EBC 80 series housings. Constructed from acid-resistant materials, it meets EN1175:2020 and VDE 0623-589 standards. The air tube serves as a pilot or auxiliary function and cannot be used simultaneously with lower auxiliary contacts. It operates within a temperature range of -20 to 105°C.
EBC 80 Twin Air Tube – Male
TWIN AIR TUBE MALE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | E80-20 | E80-20 | 15R9075 |
| Product Name | EBC 80 Twin Air Tube – Male | Power Connectors | Twin Air Tube Male Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |