PS12FSN is a solder cup contact for the Power Drawer series, designed for premating with a 12 AWG wire size and gold plating. It is compatible with 35 amp Power Drawer socket housings such as 035LDAS, 035LDBS, and 035LDCS. The contact features a solder cup termination method and is intended for use in panel-mounted applications requiring secure, high-current connections.
Solder cup Termination, Premate Length AWG 12 2.5mm²
POWER DRAWER CONT.#12 PIN,SOLDER,PREMATE
POWER DRAWER CONT.#12 PIN,SOLDER,PREMATE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PS12FSN | PS12FSN | 28K3799 |
| Product Name | Power Drawer ® 75 Pin Contact Solder cup Termination, Premate Length AWG 12 2.5mm² | Contacts | Power Drawer Cont.#12 Pin,solder,premate Rohs Compliant Anderson Power Products |
| Termination | 75 Pin Contact Solder cup Termination |