Right angle Mini Powerclaw PCB contacts for the PP75 series, tin plated, designed for direct mounting on PCB edges without a housing on the board side. The self-polarizing design ensures correct mating only with PP75 wire housings. Part number PC5934T-BK is listed with a loose piece dimension of 0.240 inches (6.10 mm) in length and 0.050 inches (1.27 mm) in thickness. Terminal dimensions and mating specifications align with the PP75 system, supporting wire sizes up to 6 AWG (13.3 mm²) and rated for 55 A per contact.
Right angle Mini Powerclaw contacts can be used on the PCB edge without a PP75 housing on the PCB side. A self polarizing design only allow PP75 wire housings to mate to PCB contacts one way, Tin Plated. Also found in: /Powerpole® 75/SB 50
CONTACT, THROUGH HOLE; Product Range:Powerclaw Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:55 Amp PCB Powerclaw Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC5934T | PC5934T | 53H7431 |
| Product Name | Powerpole ® 75 55A Right Angle Mini Powerclaw PCB Contacts Tin Plated | Power Connectors | Contact, Through Hole; Product Range Anderson Power Products |
| Geometry | Right Angle |