PC5930T is a tin-plated, right-angle Standard Powerclaw PCB contact designed for use inside a PP75 housing, providing a color-coded connection to printed circuit boards. It is rated for up to 55 amperes and compatible with wire sizes from 16 to 6 AWG (1.3 to 13.3 mm²).
Standard Powerclaw contacts are for use inside a PP75 housing and provide a color coded right angle connection to the PCB, Tin Plated. Also found in: /Powerpole® 75/SB 50
CONTACT, THROUGH HOLE; Product Range:Powerclaw Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:55 Amp PCB Powerclaw Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC5930T | PC5930T | 53H7427 |
| Product Name | Powerpole ® 75 55A Right Angle Standard Powerclaw PCB Contacts Tin Plated | Power Connectors | Contact, Through Hole; Product Range Anderson Power Products |
| Geometry | Right Angle |