Anderson Power Products Blade Type Power Connectors PP45PC22R

Description
45A 2X2 HORIZ. DUAL ROW RA TAIL
Datasheet
Description
45A 2X2 HORIZ. DUAL ROW RA TAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - PP45PC22R - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
PP45PC22R
Blade Type Power Connectors PP45PC22R
45A 2X2 HORIZ. DUAL ROW RA TAIL

45A 2X2 HORIZ. DUAL ROW RA TAIL

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products - 79M4694 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products
79M4694
Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products 79M4694
PLUG & SOCKET CONNECTOR, PLUG, 4POS; Product Range:PP45PC Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4POS; Product Range:PP45PC Series; No. of Contacts:4Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PP45PC22R 79M4694
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 4Pos; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details