Anderson Power Products Datasheets for Wire and Cable Clips

Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more

Product Name Notes
Cable Clamps; Bolt on for Bundled Conductor; For cable O.D. of 0.320 to 0.450 inches or 4.27 to 11.43 mm Also found in: /SB 50/SBS 50
Cable Clamps; Bolt on for Discrete Conductor; For12 to 6 AWG or 4 to 10 mm² wire Also found in: /SB 50/SBS 50
Complete Connector, Dual Pole Power Clip® Connector
Powerpole® Pak 5-6 Position Hardware and Cable Clamp Straight Slot Screw Head Type, Bundled Cable
Retaining clips can be used in place of two retaining pins to hold auxiliary connectors or air tubes. Allows easier removal of auxiliary modules. Use with SBE®160/SBX175
Retaining clips can be used in place of two retaining pins to hold auxiliary connectors or air tubes. Allows easier removal of auxiliary modules. Use with SBE®320/SBX350
Retaining clips can be used in place of two retaining pins to hold auxiliary connectors or air tubes. Allows easier removal of auxiliary modules.
Retention Clip 1 Block High PP15/45
Retention Clip for Powerpole®15/45, one block high
SB® 175 Accessories, Cable Clamps Self Attaching for Discrete Conductor
SBS Mini Wire Clamp Assembly Kit