PS20FGN is a socket contact for the Anderson Power Products Power Drawer® 35 series, featuring a solder cup termination with premate capability and designed for AWG 20 wire (0.5 mm²). The contact is gold-plated over nickel and conforms to the series' electrical rating of 5 amperes and 600 volts AC/DC. It operates within a temperature range of -40°C to 125°C. The series uses PBT insulators rated UL94 V-0 and supports 250 mating cycles. The contact is compatible with the standard Power Drawer® 35 housing, which measures 82.8 mm in length, 76.2 mm in width, and 33.9 mm in height.
Solder Cup Termination, Premate Length AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#20 PIN,SOLDER,PREMATE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PS20FGN | 28K3807 |
| Product Name | Power Drawer ® 35 Pin Contact Solder Cup Termination, Premate Length AWG 20 .5mm² | Power Drawer Cont.#20 Pin,solder,premate Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact Solder Cup Termination |