The SB® 120 Chemical Resistant (CR) housing in gray, part number P6810G1, is a genderless connector housing molded from a PBT/PC blend for enhanced chemical and UV resistance, suitable for operation down to -40°C. It accepts wire sizes from 10 to 1 AWG (5.3 to 42.4 mm²) and features mechanical keying for circuit identification and prevention of cross-mating. The housing includes panel mounting grooves for secure mounting with clamps and complies with UL94 V-0 flammability rating. It mates with silver-plated wire contacts rated for up to 240 amps at 1 AWG and supports up to 10,000 mating cycles. The housing meets IEC 60529 IP20 for finger safety and is designed for use with Anderson Power® recommended tooling.
Same features as the Standard SB®120 but molded in a chemical resistant PBT/ PC blend. Suitable for use to -40°C.
Position Blade Type Power Housing Connector
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | P6810G1 | 2243-P6810G1-ND |
| Product Name | SB ® 120 Chemical Resistant (CR) Housing – Gray | Blade Type Power Connector Housings |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |