Anderson Power Products Blade Type Power Connectors PP45PC21R

Description
45A 2X1 HORIZ. DUAL ROW RA TAIL
Datasheet
Description
45A 2X1 HORIZ. DUAL ROW RA TAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - PP45PC21R - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
PP45PC21R
Blade Type Power Connectors PP45PC21R
45A 2X1 HORIZ. DUAL ROW RA TAIL

45A 2X1 HORIZ. DUAL ROW RA TAIL

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 79M4693 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
79M4693
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 79M4693
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PP45PC21R 79M4693
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data