E6363G7 -- BLADE TYPE POWER CONNECTORS
Anderson Power Products
Blade Type Power Connectors
E6363G7
Description
SBE320 BLACK 50MM
-
Lingto Electronic Limited
Datasheet
Description
SBE320 BLACK 50MM
Datasheet
Suppliers
Blade Type Power Connectors
E6363G7
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
E6363G7 |
|
Product Name
|
Blade Type Power Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details