Anderson Power Products PowerMod ® Crimp Contact- Female, 12 awg, 50 PM16S12S32-50

Description
PowerMod® Female crimp,12 awg, 50 pack
Request a Quote
Description
PowerMod® Female crimp,12 awg, 50 pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PowerMod® female crimp contacts are auxiliary contacts designed for use with SPEC Pak® High Power connectors, supporting wire sizes from 24 to 12 AWG (0.25 to 2.5 mm²). The PM16S12S32 variant is a socket contact rated for 12 AWG wire, with a standard length of 7.7 mm. It features a gold-over-nickel plating and is approved for signal applications. Each pack contains 50 units as indicated by the trailing -50 code. These contacts are compatible with H02, H03, and H06 insert arrangements in SPEC Pak® connectors and operate within a temperature range of -20 to 105 °C.

Datasheet Summary
Powered by GS/AI

PowerMod® female crimp contacts are auxiliary contacts designed for use with SPEC Pak® High Power connectors, supporting wire sizes from 24 to 12 AWG (0.25 to 2.5 mm²). The PM16S12S32 variant is a socket contact rated for 12 AWG wire, with a standard length of 7.7 mm. It features a gold-over-nickel plating and is approved for signal applications. Each pack contains 50 units as indicated by the trailing -50 code. These contacts are compatible with H02, H03, and H06 insert arrangements in SPEC Pak® connectors and operate within a temperature range of -20 to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
PowerMod ® Crimp Contact- Female, 12 awg, 50 - PM16S12S32-50 - Anderson Power Products
Sterling, MA, United States
PowerMod ® Crimp Contact- Female, 12 awg, 50
PM16S12S32-50
PowerMod ® Crimp Contact- Female, 12 awg, 50 PM16S12S32-50
PowerMod® Female crimp,12 awg, 50 pack

PowerMod® Female crimp,12 awg, 50 pack

Supplier's Site Datasheet
Swedesboro, NJ, United States
PowerMod Socket AWG 12 Au.75

PowerMod Socket AWG 12 Au.75

Buy Now
Powermod Socket Awg 12 Au.75 Rohs Compliant Anderson Power Products - 58T5778 - Newark, An Avnet Company
Chicago, IL, United States
Powermod Socket Awg 12 Au.75 Rohs Compliant Anderson Power Products
58T5778
Powermod Socket Awg 12 Au.75 Rohs Compliant Anderson Power Products 58T5778
PowerMod Socket AWG 12 Au.75 RoHS Compliant: Yes

PowerMod Socket AWG 12 Au.75 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PM16S12S32-50 PM16S12S32-50 58T5778
Product Name PowerMod ® Crimp Contact- Female, 12 awg, 50 Contacts Powermod Socket Awg 12 Au.75 Rohs Compliant Anderson Power Products
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers