The PowerMod® Male crimp contact, part number PM16P1620A30, is a pre-mate type auxiliary contact designed for use with SPEC Pak® High Power connectors. It accommodates wire sizes from 20 to 16 AWG (0.75 to 1.00 mm²) and features a 9.3 mm pre-mate length. The contact is rated for 5 amperes, with a gold over nickel plating and is compatible with PowerMod® socket contacts in the same series. It is intended for signal and low-power applications within systems using Powerpole® contact housings.
PowerMod®Male crimp, 20-16 awg, Pre-mate 9.3mm
PowerMod Pin AWG 20-16 Au.25 Pre-Mate 9.
PowerMod Pin AWG 20-16 Au.25 Pre-Mate 9.3mm RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16P1620A30 | PM16P1620A30 | 28K3713 |
| Product Name | PowerMod ® Crimp Contact- Male, 20-16 awg, std. | Contacts | Powermod Pin Awg 20-16 Au.25 Pre-Mate 9.3Mm Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |