Anderson Power Products Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products PP45PC12R

Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 79M4689 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
79M4689
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 79M4689
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:PP45PC Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79M4689
Product Name Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details