PP16FSN is a pin contact for the Anderson Power Products Power Drawer® 35 series, featuring a PCB tail termination with postmate length, compatible with 16 AWG wire (0.96 mm²). It is gold-plated over nickel and operates within a temperature range of -40°C to 125°C. The contact supports a current rating of 25 amperes and a voltage rating of 600 V AC/DC, with a mating cycle life of 250 cycles. The part is designed for use in drawer-type applications such as rectifiers, mainframe computers, and telecommunications equipment, and is compatible with the industry-standard housing dimensions. The housing supports first-mate and last-mate capability with integral guide pins for blind mating alignment.
PCB Tail Termination, Postmate Length AWG 16 .96mm²
POWER DRAWER CONT.#16 PIN,PCB,PREMATE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PP16FSN | 28K3791 |
| Product Name | Power Drawer ® 35 Pin Contact PCB Tail Termination, Postmate Length AWG 16 .96mm² | Power Drawer Cont.#16 Pin,pcb,premate Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact PCB Tail Termination |