PC16SSN is a pin contact for the Anderson Power Products Power Drawer® 35 series, designed for crimp termination with standard length and compatible with 16 AWG wire (0.96 mm²). It uses a copper alloy contact body with gold over nickel plating, rated for 25 amperes continuous current and 600 volts AC/DC. The contact operates within a temperature range of -40°C to 125°C and supports up to 250 mating cycles. The housing accepts integral guide pins for blind mating alignment and is constructed from PBT UL94 V-0 material. It is cross-matable with industry-standard contacts in the series.
Crimp Termination, Standard Length AWG 16 .96mm²
POWER DRAWER CONT.#16 PIN,CRIMP,STD.MATE
POWER DRAWER CONT.#16 PIN,CRIMP,STD.MATE ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PC16SSN | PC16SSN | 28K3661 |
| Product Name | Power Drawer ® 35 Pin Contact Crimp Termination, Standard Length AWG 16 .96mm² | Contacts | Power Drawer Cont.#16 Pin,crimp,std.mate Rohs Compliant Anderson Power Products |
| Termination | 35 Pin Contact Crimp Termination |