Accurate Bushing Company, Inc. Datasheets for Cam Followers
Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
Cam Followers: Learn more
| Product Name | Notes |
|---|---|
| A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure... | |
| Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that... | |
| Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments... | |
|
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-1/2-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-1/4-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-1/8-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-3/4-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-3/8-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-5/8-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-1-7/8-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-2-1/2-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-2-1/4-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-2-3/4-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-3-1/2-XBC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head -- HR-3-1/4-XBC
Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot -- HR-1-C
Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot -- HR-2-C
Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot -- HR-3-C
Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot -- HR-4-C
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head -- CR-3-XBC
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head -- CR-4-XBC
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head -- CR-5-XBC
|
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. |
| Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention | |
| Designed with a double row of heavy duty rollers, thicker outer rings, and special full-contact seals for improved grease retention. | |
| Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants. | |
| Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized... | |
| Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that... | |
| Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) | |
| Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) | |
| Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) | |
| Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) | |
| Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight... | |
| Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized... | |
| The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a... | |
| The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a... |
| << Prev | Next >> |