Accurate Bushing Company, Inc. Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged MYR-10-S

Description
Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote
Description
Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged - MYR-10-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged
MYR-10-S
Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged MYR-10-S
Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MYR-10-S
Product Name Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged
Type Yoke
Load Rating 1821 lbs (826 kg)
Speed Limit 11000 rpm
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.88 inch (47.62 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details