Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-52

Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot - MCR-52 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
MCR-52
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-52
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-52
Product Name Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
Type Stud
Load Rating 4384 lbs (1988 kg)
Speed Limit 4900 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-1/2-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.5 inch (38.1 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-13/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details