Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-62-B

Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive - MCRV-62-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
MCRV-62-B
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-62-B
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-62-B
Product Name Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
Type Stud
Load Rating 9329 lbs (4231 kg)
Speed Limit 2200 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/8-XB-SS - CR-1-1/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-3/4-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details