Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MCR-19-S |
| Product Name | Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot |
| Type | Stud |
| Load Rating | 955 lbs (433 kg) |
| Speed Limit | 14000 rpm |
| Features | Sealed; Relubricatable; Screw Driver Slot; Eccentric Stud |
| Outside Diameter | 0.7480 inch (19 mm) |