Accurate Bushing Company, Inc. Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller MUTD-30-D

Description
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.
Request a Quote
Description
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller - MUTD-30-D - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller
MUTD-30-D
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller MUTD-30-D
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.

Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MUTD-30-D
Product Name Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-3/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-3-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1 inch (25.4 mm)
View Details