Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MCRV-40-SB |
| Product Name | Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive |
| Type | Stud |
| Load Rating | 4721 lbs (2141 kg) |
| Speed Limit | 2900 rpm |
| Features | Sealed; Hex Socket; Eccentric Stud |
| Outside Diameter | 1.57 inch (40 mm) |