Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CR-3/4 |
| Product Name | Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver |
| Type | Stud |
| Load Rating | 2140 lbs (971 kg) |
| Bearing Material | Steel |
| Features | Sealed; Screw Driver Slot |
| Lubrication Fitting | 3/16 |