Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-72

Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot - MCR-72 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
MCR-72
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-72
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-72
Product Name Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
Type Stud
Load Rating 6856 lbs (3109 kg)
Speed Limit 3800 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-2-1/2-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details