Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-35-SB

Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive - MCRV-35-SB - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
MCRV-35-SB
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-35-SB
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-35-SB
Product Name Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
Type Stud
Load Rating 4114 lbs (1866 kg)
Speed Limit 3400 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-1/2-XB-SS - CR-2-1/2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 9168 lbs (4158 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details