Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller DCR-6

Description
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
Request a Quote
Description
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller - DCR-6 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
DCR-6
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller DCR-6
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention

Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number DCR-6
Product Name Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
Type Stud
Load Rating 93800 lbs (42540 kg)
Features Hex Socket
Outside Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.88 inch (47.62 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-17/8-XBC-SS - BCR-17/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details