Accurate Bushing Company, Inc. Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot HR-5/8-X

Description
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote
Description
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot - HR-5/8-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot
HR-5/8-X
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot HR-5/8-X
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-5/8-X
Product Name Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot
Type Stud
Load Rating 1210 lbs (549 kg)
Bearing Material Steel
Features Relubricatable; Screw Driver Slot
Lubrication Fitting 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8-E - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-5/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1/2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details