A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CR-5/8-XBEC |
| Product Name | Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive |
| Type | Stud |
| Bearing Surface | Crowned |
| Load Rating | 1320 lbs (599 kg) |
| Features | Hex Socket; Eccentric Stud |