Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | HR-1-7/8-XBC |
| Product Name | Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head |
| Type | Stud |
| Bearing Surface | Crowned |
| Load Rating | 7600 lbs (3447 kg) |
| Features | Hex Socket |
| Lubrication Fitting | 3/16 |