Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-40-B

Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive - MCRV-40-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
MCRV-40-B
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-40-B
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-40-B
Product Name Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
Type Stud
Load Rating 4721 lbs (2141 kg)
Speed Limit 2900 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-5/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-2-1/2-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 2.5 inch (63.5 mm)
View Details