Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-90

Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot - MCR-90 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
MCR-90
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-90
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-90
Product Name Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
Type Stud
Load Rating 10116 lbs (4588 kg)
Speed Limit 2600 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-5/8-XBC-SS - BCR-5/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-3/8-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details