Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller DCR-1-5/8

Description
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
Request a Quote
Description
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller - DCR-1-5/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
DCR-1-5/8
Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller DCR-1-5/8
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention

Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number DCR-1-5/8
Product Name Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller
Type Stud
Load Rating 5660 lbs (2567 kg)
Features Hex Socket
Outside Diameter 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-11/16 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 1320 lbs (599 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-3/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-3/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details