The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | HR-1-1/2 |
| Product Name | Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot |
| Type | Stud |
| Load Rating | 5330 lbs (2417 kg) |
| Bearing Material | Steel |
| Features | Screw Driver Slot |
| Lubrication Fitting | 3/16 |