Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-72

Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot - MCRV-72 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
MCRV-72
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-72
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-72
Product Name Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
Type Stud
Load Rating 9329 lbs (4231 kg)
Speed Limit 2200 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-XB-SS - CR-1-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
2 suppliers
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details