Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-80-S

Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot - MCR-80-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
MCR-80-S
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-80-S
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-80-S
Product Name Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
Type Stud
Load Rating 10116 lbs (4588 kg)
Speed Limit 2600 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-2-1/4-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-5/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-5/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details