Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-30-S

Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot - MCRV-30-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
MCRV-30-S
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-30-S
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-30-S
Product Name Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
Type Stud
Load Rating 2743 lbs (1244 kg)
Speed Limit 4500 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-1/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.12 inch (28.57 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details